Panasonic 68uH 2.52MHz 0.07A Inductor and Choke ELJFC680KF

Description
Inductor General Purpose Chip Molded Wirewound 68uH 10% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 68uH 10% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 2.52MHz 0.07A Inductor and Choke - 71-ELJFC680KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 2.52MHz 0.07A Inductor and Choke
71-ELJFC680KF
68uH 2.52MHz 0.07A Inductor and Choke 71-ELJFC680KF
Inductor General Purpose Chip Molded Wirewound 68uH 10% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 68uH 10% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFC680KF
Product Name 68uH 2.52MHz 0.07A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 68 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers