Panasonic 68uH 2.52MHz 0.07A Inductor and Choke ELJFC680JF

Description
Inductor General Purpose Chip Molded Wirewound 68uH 5% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 68uH 5% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
68uH 2.52MHz 0.07A Inductor and Choke - 71-ELJFC680JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 2.52MHz 0.07A Inductor and Choke
71-ELJFC680JF
68uH 2.52MHz 0.07A Inductor and Choke 71-ELJFC680JF
Inductor General Purpose Chip Molded Wirewound 68uH 5% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680JF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 68uH 5% 2.52MHz 20Q-Factor Ferrite 0.07A 16.6Ohm DCR 1008 T/R Product overview: ELJFC680JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 2.52MHz, 0.07A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 2.52MHz, 0.07A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC680JF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFC680JF
753065-ELJFC680JF
Fixed Inductors - ELJFC680JF 753065-ELJFC680JF
Manufacturer: Panasonic Win Source Part Number: 753065-ELJFC680JF Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 1252+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 753065-ELJFC680JF
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 1252+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFC680JF 753065-ELJFC680JF
Product Name 68uH 2.52MHz 0.07A Inductor and Choke Fixed Inductors - ELJFC680JF
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details