Manufacturer: Panasonic
Win Source Part Number: 1171546-ELJFC390KF
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Inductor General Purpose Chip Molded Wirewound 39uH 10% 2.52MHz 20Q-Factor Ferrite 0.09A 9.5Ohm DCR 1008 T/R Product overview: ELJFC390KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 2.52MHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 2.52MHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC390KF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1171546-ELJFC390KF | 71-ELJFC390KF |
| Product Name | Fixed Inductors - ELJFC390KF | 39uH 2.52MHz 0.09A Inductor and Choke |
| Inductance Tolerance | 10 (+/- %) |