Panasonic Fixed Inductors - ELJFC1R8KF ELJFC1R8KF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112790-ELJFC1R8KF Packaging: Cut Tape Termination: SMD/SMT Current Rating: 160 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 1.8 µH Tolerance: 10 % Test Frequency: 7.96 MHz Military Standard: Not Self Resonant Frequency: 85 MHz DC Current: 160 mA Height: 2.2098 mm Current: 180 mA Number of Pins: 1008 Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 950 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): ELJ-FC1R8KF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 1008 Q Factor: 25 Max Operating Temperature: 85 °C Case Code (Metric): 2520
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112790-ELJFC1R8KF Packaging: Cut Tape Termination: SMD/SMT Current Rating: 160 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 1.8 µH Tolerance: 10 % Test Frequency: 7.96 MHz Military Standard: Not Self Resonant Frequency: 85 MHz DC Current: 160 mA Height: 2.2098 mm Current: 180 mA Number of Pins: 1008 Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 950 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): ELJ-FC1R8KF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 1008 Q Factor: 25 Max Operating Temperature: 85 °C Case Code (Metric): 2520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ELJFC1R8KF - 1112790-ELJFC1R8KF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJFC1R8KF
1112790-ELJFC1R8KF
Fixed Inductors - ELJFC1R8KF 1112790-ELJFC1R8KF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1112790-ELJFC1R8KF Packaging: Cut Tape Termination: SMD/SMT Current Rating: 160 mA Length: 3.2004 mm Shielding: Unshielded Inductance: 1.8 µH Tolerance: 10 % Test Frequency: 7.96 MHz Military Standard: Not Self Resonant Frequency: 85 MHz DC Current: 160 mA Height: 2.2098 mm Current: 180 mA Number of Pins: 1008 Width: 2.4892 mm Categories: Fixed Inductors DC Resistance (DCR): 950 mΩ Case / Package: 1008 Alternative Parts (Cross-Reference): ELJ-FC1R8KF; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 2.2 mm Lead Free: Contains Lead Max DC Current: 160 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 1008 Q Factor: 25 Max Operating Temperature: 85 °C Case Code (Metric): 2520

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112790-ELJFC1R8KF
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 160 mA
Length: 3.2004 mm
Shielding: Unshielded
Inductance: 1.8 µH
Tolerance: 10 %
Test Frequency: 7.96 MHz
Military Standard: Not
Self Resonant Frequency: 85 MHz
DC Current: 160 mA
Height: 2.2098 mm
Current: 180 mA
Number of Pins: 1008
Width: 2.4892 mm
Categories: Fixed Inductors
DC Resistance (DCR): 950 mΩ
Case / Package: 1008
Alternative Parts (Cross-Reference): ELJ-FC1R8KF;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 2.2 mm
Lead Free: Contains Lead
Max DC Current: 160 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Case Code (Imperial): 1008
Q Factor: 25
Max Operating Temperature: 85 °C
Case Code (Metric): 2520

Buy Now
1.8uH 7.96MHz 0.16A Inductor and Choke - 71-ELJFC1R8KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8uH 7.96MHz 0.16A Inductor and Choke
71-ELJFC1R8KF
1.8uH 7.96MHz 0.16A Inductor and Choke 71-ELJFC1R8KF
Inductor General Purpose Chip Molded Wirewound 1.8uH 10% 7.96MHz 25Q-Factor Ferrite 0.16A 0.95Ohm DCR 1008 T/R Product overview: ELJFC1R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 7.96MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 7.96MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC1R8KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 1.8uH 10% 7.96MHz 25Q-Factor Ferrite 0.16A 0.95Ohm DCR 1008 T/R Product overview: ELJFC1R8KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8uH, 7.96MHz, 0.16A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8uH, 7.96MHz, 0.16A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFC1R8KF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1112790-ELJFC1R8KF 71-ELJFC1R8KF
Product Name Fixed Inductors - ELJFC1R8KF 1.8uH 7.96MHz 0.16A Inductor and Choke
Configuration Fixed
Inductance Range 1.8 microH
DCR 0.9500 ohms
Rated DC Current 160 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details