Panasonic 22uH 1MHz 0.195A Inductor and Choke ELJFB220KF2

Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 1MHz 0.195A Inductor and Choke - 71-ELJFB220KF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1MHz 0.195A Inductor and Choke
71-ELJFB220KF2
22uH 1MHz 0.195A Inductor and Choke 71-ELJFB220KF2
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF2 can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFB220KF2
Product Name 22uH 1MHz 0.195A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J105JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
470uH 100KHz 0.3A Inductor and Choke - 71-DU1311-471M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 470 microH
Inductance Tolerance 20 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5779-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details