Panasonic 22uH 1MHz 0.195A Inductor and Choke ELJFB220KF

Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 1MHz 0.195A Inductor and Choke - 71-ELJFB220KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 1MHz 0.195A Inductor and Choke
71-ELJFB220KF
22uH 1MHz 0.195A Inductor and Choke 71-ELJFB220KF
Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 22uH 10% 1MHz 50Q-Factor Ferrite 0.195A 2.6Ohm DCR 1812 T/R Product overview: ELJFB220KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 1MHz, 0.195A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 1MHz, 0.195A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB220KF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFB220KF
1171541-ELJFB220KF
Fixed Inductors - ELJFB220KF 1171541-ELJFB220KF
Manufacturer: Panasonic Win Source Part Number: 1171541-ELJFB220KF Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1171541-ELJFB220KF
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFB220KF 1171541-ELJFB220KF
Product Name 22uH 1MHz 0.195A Inductor and Choke Fixed Inductors - ELJFB220KF
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.0075uH 250MHz 0.7A Inductor and Choke - 71-0603CS-7N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details