Panasonic 1.5uH 1MHz 0.43A Inductor and Choke ELJFB1R5KF

Description
Inductor General Purpose Chip Molded Wirewound 1.5uH 10% 1MHz 30Q-Factor Ferrite 0.43A 0.61Ohm DCR 1812 T/R Product overview: ELJFB1R5KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R5KF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 1.5uH 10% 1MHz 30Q-Factor Ferrite 0.43A 0.61Ohm DCR 1812 T/R Product overview: ELJFB1R5KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R5KF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.5uH 1MHz 0.43A Inductor and Choke - 71-ELJFB1R5KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 1MHz 0.43A Inductor and Choke
71-ELJFB1R5KF
1.5uH 1MHz 0.43A Inductor and Choke 71-ELJFB1R5KF
Inductor General Purpose Chip Molded Wirewound 1.5uH 10% 1MHz 30Q-Factor Ferrite 0.43A 0.61Ohm DCR 1812 T/R Product overview: ELJFB1R5KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R5KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 1.5uH 10% 1MHz 30Q-Factor Ferrite 0.43A 0.61Ohm DCR 1812 T/R Product overview: ELJFB1R5KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 1MHz, 0.43A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 1MHz, 0.43A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R5KF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFB1R5KF
1171540-ELJFB1R5KF
Fixed Inductors - ELJFB1R5KF 1171540-ELJFB1R5KF
Manufacturer: Panasonic Win Source Part Number: 1171540-ELJFB1R5KF Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1171540-ELJFB1R5KF
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFB1R5KF 1171540-ELJFB1R5KF
Product Name 1.5uH 1MHz 0.43A Inductor and Choke Fixed Inductors - ELJFB1R5KF
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678536 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details