Panasonic 1uH 1MHz 0.47A Inductor and Choke ELJFB1R0MF

Description
Inductor General Purpose Chip Molded Wirewound 1uH 20% 1MHz 30Q-Factor Ferrite 0.47A 0.52Ohm DCR 1812 T/R Product overview: ELJFB1R0MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R0MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 1uH 20% 1MHz 30Q-Factor Ferrite 0.47A 0.52Ohm DCR 1812 T/R Product overview: ELJFB1R0MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R0MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uH 1MHz 0.47A Inductor and Choke - 71-ELJFB1R0MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1uH 1MHz 0.47A Inductor and Choke
71-ELJFB1R0MF
1uH 1MHz 0.47A Inductor and Choke 71-ELJFB1R0MF
Inductor General Purpose Chip Molded Wirewound 1uH 20% 1MHz 30Q-Factor Ferrite 0.47A 0.52Ohm DCR 1812 T/R Product overview: ELJFB1R0MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R0MF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 1uH 20% 1MHz 30Q-Factor Ferrite 0.47A 0.52Ohm DCR 1812 T/R Product overview: ELJFB1R0MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uH, 1MHz, 0.47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1uH, 1MHz, 0.47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB1R0MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFB1R0MF
Product Name 1uH 1MHz 0.47A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J223JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176780-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.5600 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details