Panasonic 120uH 100KHz 0.1A Inductor and Choke ELJFB121KF

Description
Inductor General Purpose Chip Molded Wirewound 120uH 10% 100KHz 40Q-Factor Ferrite 0.1A 10Ohm DCR 1812 T/R Product overview: ELJFB121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB121KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 120uH 10% 100KHz 40Q-Factor Ferrite 0.1A 10Ohm DCR 1812 T/R Product overview: ELJFB121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB121KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120uH 100KHz 0.1A Inductor and Choke - 71-ELJFB121KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120uH 100KHz 0.1A Inductor and Choke
71-ELJFB121KF
120uH 100KHz 0.1A Inductor and Choke 71-ELJFB121KF
Inductor General Purpose Chip Molded Wirewound 120uH 10% 100KHz 40Q-Factor Ferrite 0.1A 10Ohm DCR 1812 T/R Product overview: ELJFB121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB121KF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 120uH 10% 100KHz 40Q-Factor Ferrite 0.1A 10Ohm DCR 1812 T/R Product overview: ELJFB121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uH, 100KHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120uH, 100KHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFB121KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFB121KF
Product Name 120uH 100KHz 0.1A Inductor and Choke
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details