Panasonic 22uH 2.52MHz 0.105A Inductor and Choke ELJFA220KF2

Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220KF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 22uH 10% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220KF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 2.52MHz 0.105A Inductor and Choke - 71-ELJFA220KF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 2.52MHz 0.105A Inductor and Choke
71-ELJFA220KF2
22uH 2.52MHz 0.105A Inductor and Choke 71-ELJFA220KF2
Inductor General Purpose Chip Molded Wirewound 22uH 10% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220KF2 can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 22uH 10% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220KF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFA220KF2
Product Name 22uH 2.52MHz 0.105A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details