Panasonic 22uH 2.52MHz 0.105A Inductor and Choke ELJFA220JF

Description
Inductor General Purpose Chip Molded Wirewound 22uH 5% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 22uH 5% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
22uH 2.52MHz 0.105A Inductor and Choke - 71-ELJFA220JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 2.52MHz 0.105A Inductor and Choke
71-ELJFA220JF
22uH 2.52MHz 0.105A Inductor and Choke 71-ELJFA220JF
Inductor General Purpose Chip Molded Wirewound 22uH 5% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220JF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 22uH 5% 2.52MHz 30Q-Factor Ferrite 0.105A 3.7Ohm DCR 1210 T/R Product overview: ELJFA220JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 2.52MHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 2.52MHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA220JF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - ELJFA220JF
1171535-ELJFA220JF
Fixed Inductors - ELJFA220JF 1171535-ELJFA220JF
Manufacturer: Panasonic Win Source Part Number: 1171535-ELJFA220JF Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1171535-ELJFA220JF
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJFA220JF 1171535-ELJFA220JF
Product Name 22uH 2.52MHz 0.105A Inductor and Choke Fixed Inductors - ELJFA220JF
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details