Manufacturer: Panasonic
Win Source Part Number: 822442-ELJFA181JF
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Inductor General Purpose Chip Molded Wirewound 180uH 5% 796KHz 20Q-Factor Ferrite 0.05A 17Ohm DCR 1210 T/R Product overview: ELJFA181JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180uH, 796KHz, 0.05A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180uH, 796KHz, 0.05A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA181JF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 822442-ELJFA181JF | 71-ELJFA181JF |
| Product Name | Fixed Inductors - ELJFA181JF | 180uH 796KHz 0.05A Inductor and Choke |
| Inductance Tolerance | 5 (+/- %) |