Panasonic 10uH 2.52MHz 0.14A Inductor and Choke ELJFA100KF2

Description
Inductor General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 30Q-Factor Ferrite 0.14A 2.1Ohm DCR 1210 T/R Product overview: ELJFA100KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA100KF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 30Q-Factor Ferrite 0.14A 2.1Ohm DCR 1210 T/R Product overview: ELJFA100KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA100KF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10uH 2.52MHz 0.14A Inductor and Choke - 71-ELJFA100KF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 2.52MHz 0.14A Inductor and Choke
71-ELJFA100KF2
10uH 2.52MHz 0.14A Inductor and Choke 71-ELJFA100KF2
Inductor General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 30Q-Factor Ferrite 0.14A 2.1Ohm DCR 1210 T/R Product overview: ELJFA100KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA100KF2 can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 10uH 10% 2.52MHz 30Q-Factor Ferrite 0.14A 2.1Ohm DCR 1210 T/R Product overview: ELJFA100KF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 2.52MHz, 0.14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 2.52MHz, 0.14A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJFA100KF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJFA100KF2
Product Name 10uH 2.52MHz 0.14A Inductor and Choke
Technology General Purpose Chip
Core Material Ferrite
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details