Panasonic 56uH 2.52MHz 0.1A Inductor and Choke ELJDA560JF

Description
Inductor General Purpose Chip Molded Wirewound 56uH 5% 2.52MHz 21Q-Factor Ferrite 0.1A 6.5Ohm DCR 1210 T/R Product overview: ELJDA560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJDA560JF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Inductor General Purpose Chip Molded Wirewound 56uH 5% 2.52MHz 21Q-Factor Ferrite 0.1A 6.5Ohm DCR 1210 T/R Product overview: ELJDA560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJDA560JF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
56uH 2.52MHz 0.1A Inductor and Choke - 71-ELJDA560JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56uH 2.52MHz 0.1A Inductor and Choke
71-ELJDA560JF
56uH 2.52MHz 0.1A Inductor and Choke 71-ELJDA560JF
Inductor General Purpose Chip Molded Wirewound 56uH 5% 2.52MHz 21Q-Factor Ferrite 0.1A 6.5Ohm DCR 1210 T/R Product overview: ELJDA560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJDA560JF can be used for catalog matching and distributor lookup.

Inductor General Purpose Chip Molded Wirewound 56uH 5% 2.52MHz 21Q-Factor Ferrite 0.1A 6.5Ohm DCR 1210 T/R Product overview: ELJDA560JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJDA560JF can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - ELJDA560JF - 1057080-ELJDA560JF - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - ELJDA560JF
1057080-ELJDA560JF
Fixed Inductors - ELJDA560JF 1057080-ELJDA560JF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057080-ELJDA560JF Packaging: Tape & Reel Termination: SMD/SMT Current Rating: 100 mA Length: 3.2 mm Shielding: Unshielded Inductance: 56 µH Mounting: SMD (SMT) Tolerance: 5 % Test Frequency: 2.52 MHz Core Material: Ferrite Self Resonant Frequency: 8.5 MHz Height: 2.2 mm Weight: 15.989131 mg Current: 110 mA Number of Pins: 2 Width: 2.0066 mm Categories: Fixed Inductors DC Resistance (DCR): 6.5 Ω Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): ELJDA560JFELJ-DA560J F; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.7 mm Max DC Current: 100 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Case Code (Imperial): 1210 REACH SVHC: No SVHC Q Factor: 21 Inductance Tolerance: 5 %

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057080-ELJDA560JF
Packaging: Tape & Reel
Termination: SMD/SMT
Current Rating: 100 mA
Length: 3.2 mm
Shielding: Unshielded
Inductance: 56 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Test Frequency: 2.52 MHz
Core Material: Ferrite
Self Resonant Frequency: 8.5 MHz
Height: 2.2 mm
Weight: 15.989131 mg
Current: 110 mA
Number of Pins: 2
Width: 2.0066 mm
Categories: Fixed Inductors
DC Resistance (DCR): 6.5 Ω
Case / Package: 3225
Case / Package: 1210
Alternative Parts (Cross-Reference): ELJDA560JFELJ-DA560JF;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.7 mm
Max DC Current: 100 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Case Code (Imperial): 1210
REACH SVHC: No SVHC
Q Factor: 21
Inductance Tolerance: 5 %

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJDA560JF 1057080-ELJDA560JF
Product Name 56uH 2.52MHz 0.1A Inductor and Choke Fixed Inductors - ELJDA560JF
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers