Panasonic Inductors, Coils, Chokes - Fixed Inductors ELJ-SA820KF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327400-ELJ-SA820KF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 82 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 1.5MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 6Ohm Max Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 6 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ELJSA820KF,PCD1108DK R-NDR,PCD1108CT,PCD1 108TR,PCD1108DKR,PCD 1108TR-NDR,ELJSA820K B,ELJ-SA820KB,PCD110 8CT-NDR Base Product Number: ELJ-SA Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327400-ELJ-SA820KF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 82 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 1.5MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 6Ohm Max Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 6 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ELJSA820KF,PCD1108DK R-NDR,PCD1108CT,PCD1 108TR,PCD1108DKR,PCD 1108TR-NDR,ELJSA820K B,ELJ-SA820KB,PCD110 8CT-NDR Base Product Number: ELJ-SA Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327400-ELJ-SA820KF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327400-ELJ-SA820KF
Inductors, Coils, Chokes - Fixed Inductors 1327400-ELJ-SA820KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1327400-ELJ-SA820KF Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Shielding: Shielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 82 µH Height - Seated (Max): 0.094" (2.40mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 1.5MHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 6Ohm Max Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 Current Rating (Amps): 6 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: ELJSA820KF,PCD1108DK R-NDR,PCD1108CT,PCD1 108TR,PCD1108DKR,PCD 1108TR-NDR,ELJSA820K B,ELJ-SA820KB,PCD110 8CT-NDR Base Product Number: ELJ-SA Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327400-ELJ-SA820KF
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Shielding: Shielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 82 µH
Height - Seated (Max): 0.094" (2.40mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Q @ Freq: 40 @ 1.5MHz
Frequency - Self Resonant: 11MHz
DC Resistance (DCR): 6Ohm Max
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
Current Rating (Amps): 6 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: ELJSA820KF,PCD1108DKR-NDR,PCD1108CT,PCD1108TR,PCD1108DKR,PCD1108TR-NDR,ELJSA820KB,ELJ-SA820KB,PCD1108CT-NDR
Base Product Number: ELJ-SA
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
SMD 82uH 6mA Inductor and Choke - 71-ELJ-SA820KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82uH 6mA Inductor and Choke
71-ELJ-SA820KF
SMD 82uH 6mA Inductor and Choke 71-ELJ-SA820KF
82uH 6mA Shielded Ferrite Fixed Inductor 1210 SMD Product overview: ELJ-SA820KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 6mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 6mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA820KF can be used for catalog matching and distributor lookup.

82uH 6mA Shielded Ferrite Fixed Inductor 1210 SMD Product overview: ELJ-SA820KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uH, 6mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82uH, 6mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA820KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327400-ELJ-SA820KF 71-ELJ-SA820KF
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 82uH 6mA Inductor and Choke
Mounting Option Surface Mount Technology
Application RF Choke
Configuration Fixed
Inductance Range 82 microH 82 microH
DCR 6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 8-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.8200 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details