Panasonic SMD 220uH Inductor and Choke ELJ-SA221KF

Description
Shielded Wirewound Inductor 220uH 10% 1210 SMD Ferrite Product overview: ELJ-SA221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA221KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Wirewound Inductor 220uH 10% 1210 SMD Ferrite Product overview: ELJ-SA221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA221KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220uH Inductor and Choke - 71-ELJ-SA221KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH Inductor and Choke
71-ELJ-SA221KF
SMD 220uH Inductor and Choke 71-ELJ-SA221KF
Shielded Wirewound Inductor 220uH 10% 1210 SMD Ferrite Product overview: ELJ-SA221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA221KF can be used for catalog matching and distributor lookup.

Shielded Wirewound Inductor 220uH 10% 1210 SMD Ferrite Product overview: ELJ-SA221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA221KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-SA221KF
Product Name SMD 220uH Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details