Panasonic SMD 120uH 1MHz 5mA Inductor and Choke ELJ-SA121KF

Description
Shielded Inductor 120uH 10% 1MHz 5mA SMD Ferrite 1210 Product overview: ELJ-SA121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 1MHz, 5mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 1MHz, 5mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA121KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Shielded Inductor 120uH 10% 1MHz 5mA SMD Ferrite 1210 Product overview: ELJ-SA121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 1MHz, 5mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 1MHz, 5mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA121KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 120uH 1MHz 5mA Inductor and Choke - 71-ELJ-SA121KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120uH 1MHz 5mA Inductor and Choke
71-ELJ-SA121KF
SMD 120uH 1MHz 5mA Inductor and Choke 71-ELJ-SA121KF
Shielded Inductor 120uH 10% 1MHz 5mA SMD Ferrite 1210 Product overview: ELJ-SA121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 1MHz, 5mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 1MHz, 5mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA121KF can be used for catalog matching and distributor lookup.

Shielded Inductor 120uH 10% 1MHz 5mA SMD Ferrite 1210 Product overview: ELJ-SA121KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uH, 1MHz, 5mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120uH, 1MHz, 5mA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-SA121KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-SA121KF
Product Name SMD 120uH 1MHz 5mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details