Panasonic SMD 320mA Inductor and Choke ELJ-RF6N8JFB

Description
6.8nH 320mA Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF6N8JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF6N8JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.8nH 320mA Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF6N8JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF6N8JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 320mA Inductor and Choke - 71-ELJ-RF6N8JFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 320mA Inductor and Choke
71-ELJ-RF6N8JFB
SMD 320mA Inductor and Choke 71-ELJ-RF6N8JFB
6.8nH 320mA Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF6N8JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF6N8JFB can be used for catalog matching and distributor lookup.

6.8nH 320mA Ceramic Fixed Inductor 0402 SMD Product overview: ELJ-RF6N8JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 320mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 320mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF6N8JFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 6.8Nh, 0402; Inductance Panasonic - 55W9382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 6.8Nh, 0402; Inductance Panasonic
55W9382
Inductor, Multi Layer, 6.8Nh, 0402; Inductance Panasonic 55W9382
INDUCTOR, MULTI LAYER, 6.8NH, 0402; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:4GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 6.8NH, 0402; Inductance:6.8nH; DC Resistance Max:0.3ohm; Self Resonant Frequency:4GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF6N8JFB 55W9382
Product Name SMD 320mA Inductor and Choke Inductor, Multi Layer, 6.8Nh, 0402; Inductance Panasonic
Core Material Ceramic
Inductance Range 0.0068 microH 0.0068 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 8120701P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 450 milliamps
Standards and Certifications RoHS
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details