Manufacturer: Panasonic Electronic Components
Win Source Part Number: 771324-ELJ-RF6N8JF
Series: RF
Type: Multilayer
Operating Temperature Range: -20°C ~ 85°C
Package: 0402 (1005 Metric)
Current Rating: 320mA
Shielding: Unshielded
Inductance: 6.8nH
Mounting: SMD
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 4GHz
Test Frequency: 100MHz
Part Status: Obsolete(EOL)
Family Name: ELJ
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Dimension: 0.040" L x 0.024" W (1.00mm x 0.50mm)
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): LCMC0402G6N8GTAR; CIH05T6N8KAC; LQP15MN6N8C00D; AIMC-0402-6N8C-T;
Introduction Date: February 27, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
FIXED IND 6.8NH 320MA 300MOHM SM Product overview: ELJ-RF6N8JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 320MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 320MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF6N8JF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 771324-ELJ-RF6N8JF | 71-ELJ-RF6N8JF |
| Product Name | Fixed Inductors - ELJ-RF6N8JF | 320MA 300MOHM Inductor and Choke |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Standard; Multilayer | Multilayer |
| Application | RF Choke | |
| Inductance Range | 0.0068 microH | 0.0068 microH |