Panasonic 340mA Inductor and Choke ELJ-RF5N6ZFB

Description
5.6nH 340mA 190mR 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF5N6ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF5N6ZFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6nH 340mA 190mR 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF5N6ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF5N6ZFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
340mA Inductor and Choke - 71-ELJ-RF5N6ZFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340mA Inductor and Choke
71-ELJ-RF5N6ZFB
340mA Inductor and Choke 71-ELJ-RF5N6ZFB
5.6nH 340mA 190mR 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF5N6ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF5N6ZFB can be used for catalog matching and distributor lookup.

5.6nH 340mA 190mR 0402 Ceramic RF Chip Inductor Product overview: ELJ-RF5N6ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF5N6ZFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RF5N6ZFB
Product Name 340mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details