43nH Unshielded Multilayer Inductor 150mA 1.9Ohm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PCD2367TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -20 to 85 C (-4 to 185 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Multilayer |
| Core Material | Non-Magnetic |
| Configuration | Fixed |