0402 3.3nH RF Chip Inductor, 400mA, 120mR DCR, 5.5GHz SRF Product overview: ELJ-RF3N3ZFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 5.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400mA, 5.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF3N3ZFB can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1327409-ELJ-RF3N3ZFB
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 3.3 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 5.5GHz
DC Resistance (DCR): 120mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -20°C ~ 85°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: PCD1904DKR,PCD1904TR
Base Product Number: ELJ-RF
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-ELJ-RF3N3ZFB | 1327409-ELJ-RF3N3ZFB |
| Product Name | 400mA 5.5GHz Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Core Material | Non-Magnetic, Ceramic | |
| Inductance Range | 0.0033 microH | 0.0033 microH |
| Standards and Certifications | RoHS | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | |
| Mounting Option | Surface Mount Technology |