Panasonic SMD 400mA 6GHz Inductor and Choke ELJ-RF1N0DFB

Description
1nH 400mA 0402 SMD Ceramic Inductor, 6GHz SRF, 50mR DCR Product overview: ELJ-RF1N0DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF1N0DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1nH 400mA 0402 SMD Ceramic Inductor, 6GHz SRF, 50mR DCR Product overview: ELJ-RF1N0DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF1N0DFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400mA 6GHz Inductor and Choke - 71-ELJ-RF1N0DFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400mA 6GHz Inductor and Choke
71-ELJ-RF1N0DFB
SMD 400mA 6GHz Inductor and Choke 71-ELJ-RF1N0DFB
1nH 400mA 0402 SMD Ceramic Inductor, 6GHz SRF, 50mR DCR Product overview: ELJ-RF1N0DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF1N0DFB can be used for catalog matching and distributor lookup.

1nH 400mA 0402 SMD Ceramic Inductor, 6GHz SRF, 50mR DCR Product overview: ELJ-RF1N0DFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400mA, 6GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400mA, 6GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RF1N0DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Multi Layer, 1Nh, 400Ma, 0402; Inductance Panasonic - 55W9371 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 1Nh, 400Ma, 0402; Inductance Panasonic
55W9371
Inductor, Multi Layer, 1Nh, 400Ma, 0402; Inductance Panasonic 55W9371
INDUCTOR, MULTI LAYER, 1NH, 400MA, 0402; Inductance:1nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 1NH, 400MA, 0402; Inductance:1nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Multi Layer, 1Nh, 400Ma, 0402, Full Reel; Inductance Panasonic - 05X8496 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 1Nh, 400Ma, 0402, Full Reel; Inductance Panasonic
05X8496
Inductor, Multi Layer, 1Nh, 400Ma, 0402, Full Reel; Inductance Panasonic 05X8496
INDUCTOR, MULTI LAYER, 1NH, 400MA, 0402, FULL REEL; Inductance:1nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 1NH, 400MA, 0402, FULL REEL; Inductance:1nH; DC Resistance Max:0.05ohm; Self Resonant Frequency:6GHz; DC Current Rating:400mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-RF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RF1N0DFB 55W9371
Product Name SMD 400mA 6GHz Inductor and Choke Inductor, Multi Layer, 1Nh, 400Ma, 0402; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 35
View Details
Common Mode Chokes - 486-3239-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details