Panasonic 7.5ohm 70mA Inductor and Choke ELJ-RER22JFA

Description
Fixed Inductors 0603 220nH 5% 7.5ohm 70mA Product overview: ELJ-RER22JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.5ohm, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER22JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Inductors 0603 220nH 5% 7.5ohm 70mA Product overview: ELJ-RER22JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.5ohm, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER22JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5ohm 70mA Inductor and Choke - 71-ELJ-RER22JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5ohm 70mA Inductor and Choke
71-ELJ-RER22JFA
7.5ohm 70mA Inductor and Choke 71-ELJ-RER22JFA
Fixed Inductors 0603 220nH 5% 7.5ohm 70mA Product overview: ELJ-RER22JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.5ohm, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER22JFA can be used for catalog matching and distributor lookup.

Fixed Inductors 0603 220nH 5% 7.5ohm 70mA Product overview: ELJ-RER22JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5ohm, 70mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.5ohm, 70mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER22JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RER22JFA
Product Name 7.5ohm 70mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2153JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3-127-600-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details