Panasonic Inductor, Multi Layer, 120Nh, 0603; Inductance Panasonic ELJ-RER12GFA

Description
INDUCTOR, MULTI LAYER, 120NH, 0603; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Inductance Tolerance:± 2%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, MULTI LAYER, 120NH, 0603; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Inductance Tolerance:± 2%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 120Nh, 0603; Inductance Panasonic - 46T6580 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 120Nh, 0603; Inductance Panasonic
46T6580
Inductor, Multi Layer, 120Nh, 0603; Inductance Panasonic 46T6580
INDUCTOR, MULTI LAYER, 120NH, 0603; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 120NH, 0603; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Inductance Tolerance:± 2%RoHS Compliant: Yes

Supplier's Site
Inductor, Multi Layer, 120Nh, 0603, Full Reel; Inductance Panasonic - 05X8488 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 120Nh, 0603, Full Reel; Inductance Panasonic
05X8488
Inductor, Multi Layer, 120Nh, 0603, Full Reel; Inductance Panasonic 05X8488
INDUCTOR, MULTI LAYER, 120NH, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 120NH, 0603, FULL REEL; Inductance:120nH; DC Resistance Max:3ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:130mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 46T6580 05X8488
Product Name Inductor, Multi Layer, 120Nh, 0603; Inductance Panasonic Inductor, Multi Layer, 120Nh, 0603, Full Reel; Inductance Panasonic
Inductance Range 0.1200 microH 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers