Panasonic SMD 200mA Inductor and Choke ELJ-RER10JFA

Description
100nH 200mA 1.8R 0603 SMD Fixed Inductor Product overview: ELJ-RER10JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER10JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100nH 200mA 1.8R 0603 SMD Fixed Inductor Product overview: ELJ-RER10JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER10JFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 200mA Inductor and Choke - 71-ELJ-RER10JFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200mA Inductor and Choke
71-ELJ-RER10JFA
SMD 200mA Inductor and Choke 71-ELJ-RER10JFA
100nH 200mA 1.8R 0603 SMD Fixed Inductor Product overview: ELJ-RER10JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER10JFA can be used for catalog matching and distributor lookup.

100nH 200mA 1.8R 0603 SMD Fixed Inductor Product overview: ELJ-RER10JFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RER10JFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 100Nh, 200Ma, 5%, 1300Mhz; Inductance Panasonic - 96K9512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 100Nh, 200Ma, 5%, 1300Mhz; Inductance Panasonic
96K9512
Chip Inductor, 100Nh, 200Ma, 5%, 1300Mhz; Inductance Panasonic 96K9512
CHIP INDUCTOR, 100nH, 200mA, 5%, 1300MHZ; Inductance:100nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

CHIP INDUCTOR, 100nH, 200mA, 5%, 1300MHZ; Inductance:100nH; DC Resistance Max:1.8ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:200mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RER10JFA 96K9512
Product Name SMD 200mA Inductor and Choke Chip Inductor, 100Nh, 200Ma, 5%, 1300Mhz; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Inductance Range 0.1000 microH 0.1000 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details