Panasonic Fixed Inductors - ELJ-RE82NGFA ELJ-RE82NGFA

Description
Manufacturer: Panasonic Win Source Part Number: 918015-ELJ-RE82NGFA Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 82 nH Unshielded Multilayer Inductor 250 mA 1.5Ohm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: PCD2013CT, ELJRE82NGFA, PCD2013TR, PCD2013DKR, Q3986106AA
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918015-ELJ-RE82NGFA Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 82 nH Unshielded Multilayer Inductor 250 mA 1.5Ohm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: PCD2013CT, ELJRE82NGFA, PCD2013TR, PCD2013DKR, Q3986106AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-RE82NGFA
918015-ELJ-RE82NGFA
Fixed Inductors - ELJ-RE82NGFA 918015-ELJ-RE82NGFA
Manufacturer: Panasonic Win Source Part Number: 918015-ELJ-RE82NGFA Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 82 nH Unshielded Multilayer Inductor 250 mA 1.5Ohm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: PCD2013CT, ELJRE82NGFA, PCD2013TR, PCD2013DKR, Q3986106AA

Manufacturer: Panasonic
Win Source Part Number: 918015-ELJ-RE82NGFA
Series: RE
Operating Temperature Range: -40°C ~ 85°C
Features: 82 nH Unshielded Multilayer Inductor 250 mA 1.5Ohm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: PCD2013CT, ELJRE82NGFA, PCD2013TR, PCD2013DKR, Q3986106AA

Buy Now Datasheet
SMD 250mA 1.5GHz Inductor and Choke - 71-ELJ-RE82NGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mA 1.5GHz Inductor and Choke
71-ELJ-RE82NGFA
SMD 250mA 1.5GHz Inductor and Choke 71-ELJ-RE82NGFA
82nH 250mA 1.5GHz Unshielded Ceramic SMD Inductor Product overview: ELJ-RE82NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA, 1.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250mA, 1.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE82NGFA can be used for catalog matching and distributor lookup.

82nH 250mA 1.5GHz Unshielded Ceramic SMD Inductor Product overview: ELJ-RE82NGFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mA, 1.5GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250mA, 1.5GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE82NGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918015-ELJ-RE82NGFA 71-ELJ-RE82NGFA
Product Name Fixed Inductors - ELJ-RE82NGFA SMD 250mA 1.5GHz Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N9 0402DC-9N9XJRW , 0402DC-9N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126020 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
Q Factor 30
View Details