Panasonic 450mA Inductor and Choke ELJ-RE4N7ZFA

Description
0603 4.7nH 2% Fixed Inductor, 170mR DCR, 450mA Product overview: ELJ-RE4N7ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7ZFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 4.7nH 2% Fixed Inductor, 170mR DCR, 450mA Product overview: ELJ-RE4N7ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7ZFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450mA Inductor and Choke - 71-ELJ-RE4N7ZFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450mA Inductor and Choke
71-ELJ-RE4N7ZFA
450mA Inductor and Choke 71-ELJ-RE4N7ZFA
0603 4.7nH 2% Fixed Inductor, 170mR DCR, 450mA Product overview: ELJ-RE4N7ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7ZFA can be used for catalog matching and distributor lookup.

0603 4.7nH 2% Fixed Inductor, 170mR DCR, 450mA Product overview: ELJ-RE4N7ZFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE4N7ZFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1118233-ELJ-RE4N7ZFA
Inductors, Coils, Chokes - Fixed Inductors 1118233-ELJ-RE4N7ZFA
Win Source Part Number: 1118233-ELJ-RE4N7ZFA Category: Inductors, Coils, Chokes>Fixed Inductors Series: RE Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 4.7 nH Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 9 @ 100MHz Frequency - Self Resonant: 4.8GHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): ELJRE4N7ZFA; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 100 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Panasonic Electronic Components Other Names: PCD1998TR,ELJRE4N7ZF A,PCD1998DKR,PCD1998 CT Base Product Number: ELJ-RE Product Status: Obsolete

Win Source Part Number: 1118233-ELJ-RE4N7ZFA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: RE
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 4.7 nH
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 9 @ 100MHz
Frequency - Self Resonant: 4.8GHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): ELJRE4N7ZFA;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 100 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Panasonic Electronic Components
Other Names: PCD1998TR,ELJRE4N7ZFA,PCD1998DKR,PCD1998CT
Base Product Number: ELJ-RE
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RE4N7ZFA 1118233-ELJ-RE4N7ZFA
Product Name 450mA Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0047 microH 0.0047 microH
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details