Panasonic 300mA 1.8GHz Inductor and Choke ELJ-RE39NJFA

Description
39nH 5% 0603 Ceramic Fixed Inductor, 300mA, 1.8GHz SRF Product overview: ELJ-RE39NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE39NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
39nH 5% 0603 Ceramic Fixed Inductor, 300mA, 1.8GHz SRF Product overview: ELJ-RE39NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE39NJFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300mA 1.8GHz Inductor and Choke - 71-ELJ-RE39NJFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300mA 1.8GHz Inductor and Choke
71-ELJ-RE39NJFA
300mA 1.8GHz Inductor and Choke 71-ELJ-RE39NJFA
39nH 5% 0603 Ceramic Fixed Inductor, 300mA, 1.8GHz SRF Product overview: ELJ-RE39NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE39NJFA can be used for catalog matching and distributor lookup.

39nH 5% 0603 Ceramic Fixed Inductor, 300mA, 1.8GHz SRF Product overview: ELJ-RE39NJFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300mA, 1.8GHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300mA, 1.8GHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE39NJFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz; Inductance Panasonic - 96K9521 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz; Inductance Panasonic
96K9521
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz; Inductance Panasonic 96K9521
CHIP INDUCTOR, 39nH, 300mA, 5%, 1800MHZ; Inductance:39nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Product Width:0.8mmRoHS Compliant: Yes

CHIP INDUCTOR, 39nH, 300mA, 5%, 1800MHZ; Inductance:39nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series; Product Width:0.8mmRoHS Compliant: Yes

Supplier's Site
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz, Full Reel; Inductance Panasonic - 01X1564 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz, Full Reel; Inductance Panasonic
01X1564
Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz, Full Reel; Inductance Panasonic 01X1564
CHIP INDUCTOR, 39nH, 300mA, 5%, 1800MHZ, FULL REEL; Inductance:39nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

CHIP INDUCTOR, 39nH, 300mA, 5%, 1800MHZ, FULL REEL; Inductance:39nH; DC Resistance Max:0.8ohm; Self Resonant Frequency:1.8GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-RE39NJFA 96K9521 01X1564
Product Name 300mA 1.8GHz Inductor and Choke Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz; Inductance Panasonic Chip Inductor, 39Nh, 300Ma, 5%, 1800Mhz, Full Reel; Inductance Panasonic
Core Material Non-Magnetic, Ceramic
Inductance Range 0.0390 microH 0.0390 microH 0.0390 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
47uH 100KHz 2.6A Inductor and Choke - 71-DU1971-470M - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 47 microH
Inductance Tolerance 20 (+/- %)
View Details
Specs
Application RF Choke
View Details