Panasonic 500mA Inductor and Choke ELJ-RE2N7DFA

Description
2.7nH 500mA 100mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE2N7DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE2N7DFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7nH 500mA 100mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE2N7DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE2N7DFA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA Inductor and Choke - 71-ELJ-RE2N7DFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500mA Inductor and Choke
71-ELJ-RE2N7DFA
500mA Inductor and Choke 71-ELJ-RE2N7DFA
2.7nH 500mA 100mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE2N7DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE2N7DFA can be used for catalog matching and distributor lookup.

2.7nH 500mA 100mR 0603 Ceramic Fixed Inductor Product overview: ELJ-RE2N7DFA from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE2N7DFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-RE2N7DFA
Product Name 500mA Inductor and Choke
Core Material Non-Magnetic, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 330 microH
View Details
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers