Panasonic Inductor, Multi Layer, 2.2Nh, 0.5A, 0603; Inductance Panasonic ELJ-RE2N2ZFA

Description
INDUCTOR, MULTI LAYER, 2.2NH, 0.5A, 0603; Inductance:2.2nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes
Description
INDUCTOR, MULTI LAYER, 2.2NH, 0.5A, 0603; Inductance:2.2nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Multi Layer, 2.2Nh, 0.5A, 0603; Inductance Panasonic - 46T6588 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Multi Layer, 2.2Nh, 0.5A, 0603; Inductance Panasonic
46T6588
Inductor, Multi Layer, 2.2Nh, 0.5A, 0603; Inductance Panasonic 46T6588
INDUCTOR, MULTI LAYER, 2.2NH, 0.5A, 0603; Inductance:2.2nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

INDUCTOR, MULTI LAYER, 2.2NH, 0.5A, 0603; Inductance:2.2nH; DC Resistance Max:0.09ohm; Self Resonant Frequency:6GHz; DC Current Rating:500mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ELJ-RE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 46T6588
Product Name Inductor, Multi Layer, 2.2Nh, 0.5A, 0603; Inductance Panasonic
Inductance Range 0.0022 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676958-6 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details