Panasonic Fixed Inductors - ELJ-RE27NGF2 ELJ-RE27NGF2

Description
Manufacturer: Panasonic Win Source Part Number: 918014-ELJ-RE27NGF2 Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 27 nH Unshielded Multilayer Inductor 300 mA 550mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1299CT, PCD1299TR, ELJRE27NGF2, Q2010062
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918014-ELJ-RE27NGF2 Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 27 nH Unshielded Multilayer Inductor 300 mA 550mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1299CT, PCD1299TR, ELJRE27NGF2, Q2010062
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-RE27NGF2
918014-ELJ-RE27NGF2
Fixed Inductors - ELJ-RE27NGF2 918014-ELJ-RE27NGF2
Manufacturer: Panasonic Win Source Part Number: 918014-ELJ-RE27NGF2 Series: RE Operating Temperature Range: -40°C ~ 85°C Features: 27 nH Unshielded Multilayer Inductor 300 mA 550mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: PCD1299CT, PCD1299TR, ELJRE27NGF2, Q2010062

Manufacturer: Panasonic
Win Source Part Number: 918014-ELJ-RE27NGF2
Series: RE
Operating Temperature Range: -40°C ~ 85°C
Features: 27 nH Unshielded Multilayer Inductor 300 mA 550mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: PCD1299CT, PCD1299TR, ELJRE27NGF2, Q2010062

Buy Now Datasheet
SMD 300MA 550MOHM Inductor and Choke - 71-ELJ-RE27NGF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 550MOHM Inductor and Choke
71-ELJ-RE27NGF2
SMD 300MA 550MOHM Inductor and Choke 71-ELJ-RE27NGF2
FIXED IND 27NH 300MA 550MOHM SMD Product overview: ELJ-RE27NGF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE27NGF2 can be used for catalog matching and distributor lookup.

FIXED IND 27NH 300MA 550MOHM SMD Product overview: ELJ-RE27NGF2 from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 550MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 550MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-RE27NGF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 918014-ELJ-RE27NGF2 71-ELJ-RE27NGF2
Product Name Fixed Inductors - ELJ-RE27NGF2 SMD 300MA 550MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Multilayer Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details