Panasonic Inductor, 7.5Nh, 320Ma, 5%, 0402; Inductance Panasonic ELJ-QF7N5JF

Description
INDUCTOR, 7.5NH, 320MA, 5%, 0402; Inductance:7.5nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-QF Series; Core Material:Ceramic RoHS Compliant: Yes
Description
INDUCTOR, 7.5NH, 320MA, 5%, 0402; Inductance:7.5nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-QF Series; Core Material:Ceramic RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 7.5Nh, 320Ma, 5%, 0402; Inductance Panasonic - 99W1858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Nh, 320Ma, 5%, 0402; Inductance Panasonic
99W1858
Inductor, 7.5Nh, 320Ma, 5%, 0402; Inductance Panasonic 99W1858
INDUCTOR, 7.5NH, 320MA, 5%, 0402; Inductance:7.5nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-QF Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 7.5NH, 320MA, 5%, 0402; Inductance:7.5nH; DC Resistance Max:0.33ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:320mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:ELJ-QF Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 99W1858
Product Name Inductor, 7.5Nh, 320Ma, 5%, 0402; Inductance Panasonic
Inductance Range 0.0075 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers