Panasonic 900mA Inductor and Choke ELJ-PF8N2JFB

Description
8.2nH 900mA 210mR 0402 Ceramic Fixed Inductor Product overview: ELJ-PF8N2JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PF8N2JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.2nH 900mA 210mR 0402 Ceramic Fixed Inductor Product overview: ELJ-PF8N2JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PF8N2JFB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
900mA Inductor and Choke - 71-ELJ-PF8N2JFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900mA Inductor and Choke
71-ELJ-PF8N2JFB
900mA Inductor and Choke 71-ELJ-PF8N2JFB
8.2nH 900mA 210mR 0402 Ceramic Fixed Inductor Product overview: ELJ-PF8N2JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PF8N2JFB can be used for catalog matching and distributor lookup.

8.2nH 900mA 210mR 0402 Ceramic Fixed Inductor Product overview: ELJ-PF8N2JFB from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PF8N2JFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PF8N2JFB
Product Name 900mA Inductor and Choke
Core Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details