Panasonic Fixed Inductors - ELJ-PE12NKF ELJ-PE12NKF

Description
Manufacturer: Panasonic Win Source Part Number: 866062-ELJ-PE12NKF Series: PE Operating Temperature Range: -40°C ~ 85°C Features: 12 nH Unshielded Wirewound Inductor 1.3 A 80mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 10-ELJ-PE12NKFTR, PCD1413TR-ND, PCD1413CT-ND, 10-ELJ-PE12NKFDKR, PCD1413CT, ELJPE12NKF, PCD1413TR, 10-ELJ-PE12NKFCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 866062-ELJ-PE12NKF Series: PE Operating Temperature Range: -40°C ~ 85°C Features: 12 nH Unshielded Wirewound Inductor 1.3 A 80mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 10-ELJ-PE12NKFTR, PCD1413TR-ND, PCD1413CT-ND, 10-ELJ-PE12NKFDKR, PCD1413CT, ELJPE12NKF, PCD1413TR, 10-ELJ-PE12NKFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-PE12NKF
866062-ELJ-PE12NKF
Fixed Inductors - ELJ-PE12NKF 866062-ELJ-PE12NKF
Manufacturer: Panasonic Win Source Part Number: 866062-ELJ-PE12NKF Series: PE Operating Temperature Range: -40°C ~ 85°C Features: 12 nH Unshielded Wirewound Inductor 1.3 A 80mOhm Max 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Inductors Case / Package: 0603 (1608 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 10-ELJ-PE12NKFTR, PCD1413TR-ND, PCD1413CT-ND, 10-ELJ-PE12NKFDKR, PCD1413CT, ELJPE12NKF, PCD1413TR, 10-ELJ-PE12NKFCT

Manufacturer: Panasonic
Win Source Part Number: 866062-ELJ-PE12NKF
Series: PE
Operating Temperature Range: -40°C ~ 85°C
Features: 12 nH Unshielded Wirewound Inductor 1.3 A 80mOhm Max 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 10-ELJ-PE12NKFTR, PCD1413TR-ND, PCD1413CT-ND, 10-ELJ-PE12NKFDKR, PCD1413CT, ELJPE12NKF, PCD1413TR, 10-ELJ-PE12NKFCT

Buy Now Datasheet
SMD 1.3A Inductor and Choke - 71-ELJ-PE12NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3A Inductor and Choke
71-ELJ-PE12NKF
SMD 1.3A Inductor and Choke 71-ELJ-PE12NKF
18nH 1.3A 120mR Ceramic SMD Fixed Inductor Product overview: ELJ-PE12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PE12NKF can be used for catalog matching and distributor lookup.

18nH 1.3A 120mR Ceramic SMD Fixed Inductor Product overview: ELJ-PE12NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PE12NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866062-ELJ-PE12NKF 71-ELJ-PE12NKF
Product Name Fixed Inductors - ELJ-PE12NKF SMD 1.3A Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567593 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.7000 ohms
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2104JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details