Panasonic SMD 12uH 195mA Inductor and Choke ELJ-PC120KF

Description
12uH 10% Ferrite Power Inductor, 195mA, 2.7R DCR, 1008 SMD Product overview: ELJ-PC120KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PC120KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12uH 10% Ferrite Power Inductor, 195mA, 2.7R DCR, 1008 SMD Product overview: ELJ-PC120KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PC120KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 12uH 195mA Inductor and Choke - 71-ELJ-PC120KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12uH 195mA Inductor and Choke
71-ELJ-PC120KF
SMD 12uH 195mA Inductor and Choke 71-ELJ-PC120KF
12uH 10% Ferrite Power Inductor, 195mA, 2.7R DCR, 1008 SMD Product overview: ELJ-PC120KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PC120KF can be used for catalog matching and distributor lookup.

12uH 10% Ferrite Power Inductor, 195mA, 2.7R DCR, 1008 SMD Product overview: ELJ-PC120KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12uH, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12uH, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PC120KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PC120KF
Product Name SMD 12uH 195mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-1087-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
2 suppliers