Panasonic SMD 47uH 210mA Inductor and Choke ELJ-PB470KF

Description
47uH 10% Ferrite Power Inductor, 1812 SMD, 210mA, 1.9R DCR Product overview: ELJ-PB470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 10% Ferrite Power Inductor, 1812 SMD, 210mA, 1.9R DCR Product overview: ELJ-PB470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 210mA Inductor and Choke - 71-ELJ-PB470KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 210mA Inductor and Choke
71-ELJ-PB470KF
SMD 47uH 210mA Inductor and Choke 71-ELJ-PB470KF
47uH 10% Ferrite Power Inductor, 1812 SMD, 210mA, 1.9R DCR Product overview: ELJ-PB470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB470KF can be used for catalog matching and distributor lookup.

47uH 10% Ferrite Power Inductor, 1812 SMD, 210mA, 1.9R DCR Product overview: ELJ-PB470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 210mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 210mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB470KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PB470KF
Product Name SMD 47uH 210mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details