Panasonic SMD 220uH Inductor and Choke ELJ-PB221KF

Description
220uH 10% 1812 SMD Fixed Inductor Product overview: ELJ-PB221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB221KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uH 10% 1812 SMD Fixed Inductor Product overview: ELJ-PB221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB221KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220uH Inductor and Choke - 71-ELJ-PB221KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220uH Inductor and Choke
71-ELJ-PB221KF
SMD 220uH Inductor and Choke 71-ELJ-PB221KF
220uH 10% 1812 SMD Fixed Inductor Product overview: ELJ-PB221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB221KF can be used for catalog matching and distributor lookup.

220uH 10% 1812 SMD Fixed Inductor Product overview: ELJ-PB221KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PB221KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PB221KF
Product Name SMD 220uH Inductor and Choke
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567683 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Common Mode Chokes - 486-DKIH-3358-32D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details