Panasonic SMD 4.7uH 350mA 7.96MHz Inductor and Choke ELJ-PA4R7MF

Description
4.7uH Ferrite Inductor, 350mA, 1210 SMD, 7.96MHz Product overview: ELJ-PA4R7MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 350mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 350mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA4R7MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH Ferrite Inductor, 350mA, 1210 SMD, 7.96MHz Product overview: ELJ-PA4R7MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 350mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 350mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA4R7MF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 350mA 7.96MHz Inductor and Choke - 71-ELJ-PA4R7MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 350mA 7.96MHz Inductor and Choke
71-ELJ-PA4R7MF
SMD 4.7uH 350mA 7.96MHz Inductor and Choke 71-ELJ-PA4R7MF
4.7uH Ferrite Inductor, 350mA, 1210 SMD, 7.96MHz Product overview: ELJ-PA4R7MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 350mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 350mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA4R7MF can be used for catalog matching and distributor lookup.

4.7uH Ferrite Inductor, 350mA, 1210 SMD, 7.96MHz Product overview: ELJ-PA4R7MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 350mA, 7.96MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 350mA, 7.96MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA4R7MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PA4R7MF
Product Name SMD 4.7uH 350mA 7.96MHz Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details