Panasonic SMD 47uH 135mA Inductor and Choke ELJ-PA470KF

Description
47uH 10% Power Inductor, Ferrite, 135mA, 2.25R DCR, 1210 SMD Product overview: ELJ-PA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 135mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 135mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uH 10% Power Inductor, Ferrite, 135mA, 2.25R DCR, 1210 SMD Product overview: ELJ-PA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 135mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 135mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA470KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47uH 135mA Inductor and Choke - 71-ELJ-PA470KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47uH 135mA Inductor and Choke
71-ELJ-PA470KF
SMD 47uH 135mA Inductor and Choke 71-ELJ-PA470KF
47uH 10% Power Inductor, Ferrite, 135mA, 2.25R DCR, 1210 SMD Product overview: ELJ-PA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 135mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 135mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA470KF can be used for catalog matching and distributor lookup.

47uH 10% Power Inductor, Ferrite, 135mA, 2.25R DCR, 1210 SMD Product overview: ELJ-PA470KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uH, 135mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47uH, 135mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA470KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PA470KF
Product Name SMD 47uH 135mA Inductor and Choke
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details