Panasonic SMD 2.2uH 500mA Inductor and Choke ELJ-PA2R2MF

Description
2.2uH 500mA Ferrite Power Inductor, 1210 SMD Product overview: ELJ-PA2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA2R2MF can be used for catalog matching and distributor lookup.
Request a Quote
Description
2.2uH 500mA Ferrite Power Inductor, 1210 SMD Product overview: ELJ-PA2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA2R2MF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ELJ-PA2R2MF is a 2.2 µH chip inductor in the PA series, designed for high-power applications in power conversion and RF circuits. It features a wire-wound, resin-molded construction in a 3225 (1210) case size, with ±20% inductance tolerance. The part has a DC resistance of 0.23 Ω, a self-resonant frequency of 500 MHz, and a rated current of 500 mA defined by a maximum 40 °C temperature rise. Saturation current is specified at 800 mA, corresponding to a 30% inductance drop. Operating temperature ranges from -20 to +85 °C. It is RoHS compliant and suitable for reflow soldering.

Datasheet Summary
Powered by GS/AI

The ELJ-PA2R2MF is a 2.2 µH chip inductor in the PA series, designed for high-power applications in power conversion and RF circuits. It features a wire-wound, resin-molded construction in a 3225 (1210) case size, with ±20% inductance tolerance. The part has a DC resistance of 0.23 Ω, a self-resonant frequency of 500 MHz, and a rated current of 500 mA defined by a maximum 40 °C temperature rise. Saturation current is specified at 800 mA, corresponding to a 30% inductance drop. Operating temperature ranges from -20 to +85 °C. It is RoHS compliant and suitable for reflow soldering.

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2uH 500mA Inductor and Choke - 71-ELJ-PA2R2MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 500mA Inductor and Choke
71-ELJ-PA2R2MF
SMD 2.2uH 500mA Inductor and Choke 71-ELJ-PA2R2MF
2.2uH 500mA Ferrite Power Inductor, 1210 SMD Product overview: ELJ-PA2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA2R2MF can be used for catalog matching and distributor lookup.

2.2uH 500mA Ferrite Power Inductor, 1210 SMD Product overview: ELJ-PA2R2MF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 500mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 500mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-PA2R2MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-PA2R2MF
Product Name SMD 2.2uH 500mA Inductor and Choke
Core Material Ferrite, Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-12N 0302CS-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details