Panasonic Inductor, Wire-Wound, 100Uh, 130Ma, Smd, Full Reel; Inductance Panasonic ELJ-PA101KF2

Description
INDUCTOR, WIRE-WOUND, 100UH, 130MA, SMD, FULL REEL; Inductance:100µH; DC Resistance Max:3.9ohm; Self Resonant Frequency:-; DC Current Rating:175mA; Inductor Case Style:3.2mm x 2.5mm x 2.2mm; Product Range:ELJ-PA Series RoHS Compliant: Yes
Description
INDUCTOR, WIRE-WOUND, 100UH, 130MA, SMD, FULL REEL; Inductance:100µH; DC Resistance Max:3.9ohm; Self Resonant Frequency:-; DC Current Rating:175mA; Inductor Case Style:3.2mm x 2.5mm x 2.2mm; Product Range:ELJ-PA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, Wire-Wound, 100Uh, 130Ma, Smd, Full Reel; Inductance Panasonic - 05X8483 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wire-Wound, 100Uh, 130Ma, Smd, Full Reel; Inductance Panasonic
05X8483
Inductor, Wire-Wound, 100Uh, 130Ma, Smd, Full Reel; Inductance Panasonic 05X8483
INDUCTOR, WIRE-WOUND, 100UH, 130MA, SMD, FULL REEL; Inductance:100µH; DC Resistance Max:3.9ohm; Self Resonant Frequency:-; DC Current Rating:175mA; Inductor Case Style:3.2mm x 2.5mm x 2.2mm; Product Range:ELJ-PA Series RoHS Compliant: Yes

INDUCTOR, WIRE-WOUND, 100UH, 130MA, SMD, FULL REEL; Inductance:100µH; DC Resistance Max:3.9ohm; Self Resonant Frequency:-; DC Current Rating:175mA; Inductor Case Style:3.2mm x 2.5mm x 2.2mm; Product Range:ELJ-PA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 05X8483
Product Name Inductor, Wire-Wound, 100Uh, 130Ma, Smd, Full Reel; Inductance Panasonic
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE500PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0250 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details