Panasonic 0.0047uH 250MHz 0.85A Inductor and Choke ELJ-NK4N7EF

Description
Inductor RF Unshielded Wirewound 0.0047uH 0.5nH 250MHz 25Q-Factor Ceramic 0.85A 0.07Ohm DCR 0402 T/R Product overview: ELJ-NK4N7EF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 250MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 250MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK4N7EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Unshielded Wirewound 0.0047uH 0.5nH 250MHz 25Q-Factor Ceramic 0.85A 0.07Ohm DCR 0402 T/R Product overview: ELJ-NK4N7EF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 250MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 250MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK4N7EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.0047uH 250MHz 0.85A Inductor and Choke - 71-ELJ-NK4N7EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.0047uH 250MHz 0.85A Inductor and Choke
71-ELJ-NK4N7EF
0.0047uH 250MHz 0.85A Inductor and Choke 71-ELJ-NK4N7EF
Inductor RF Unshielded Wirewound 0.0047uH 0.5nH 250MHz 25Q-Factor Ceramic 0.85A 0.07Ohm DCR 0402 T/R Product overview: ELJ-NK4N7EF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 250MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 250MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK4N7EF can be used for catalog matching and distributor lookup.

Inductor RF Unshielded Wirewound 0.0047uH 0.5nH 250MHz 25Q-Factor Ceramic 0.85A 0.07Ohm DCR 0402 T/R Product overview: ELJ-NK4N7EF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uH, 250MHz, 0.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.0047uH, 250MHz, 0.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK4N7EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NK4N7EF
Product Name 0.0047uH 250MHz 0.85A Inductor and Choke
Technology RF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 600 to 5000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details