Panasonic 0.022uH 250MHz 0.41A Inductor and Choke ELJ-NK22NJF

Description
Inductor RF Unshielded Wirewound 0.022uH 5% 250MHz 27Q-Factor Ceramic 0.41A 0.3Ohm DCR 0402 T/R Product overview: ELJ-NK22NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK22NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor RF Unshielded Wirewound 0.022uH 5% 250MHz 27Q-Factor Ceramic 0.41A 0.3Ohm DCR 0402 T/R Product overview: ELJ-NK22NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK22NJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.022uH 250MHz 0.41A Inductor and Choke - 71-ELJ-NK22NJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.022uH 250MHz 0.41A Inductor and Choke
71-ELJ-NK22NJF
0.022uH 250MHz 0.41A Inductor and Choke 71-ELJ-NK22NJF
Inductor RF Unshielded Wirewound 0.022uH 5% 250MHz 27Q-Factor Ceramic 0.41A 0.3Ohm DCR 0402 T/R Product overview: ELJ-NK22NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK22NJF can be used for catalog matching and distributor lookup.

Inductor RF Unshielded Wirewound 0.022uH 5% 250MHz 27Q-Factor Ceramic 0.41A 0.3Ohm DCR 0402 T/R Product overview: ELJ-NK22NJF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uH, 250MHz, 0.41A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.022uH, 250MHz, 0.41A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NK22NJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NK22NJF
Product Name 0.022uH 250MHz 0.41A Inductor and Choke
Technology RF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4500 ohms
Impedance 300 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers