Panasonic SMD 25.2MHz Inductor and Choke ELJ-NDR82JF

Description
820nH 5% 25.2MHz Wirewound Inductor, 0805 SMD Product overview: ELJ-NDR82JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
820nH 5% 25.2MHz Wirewound Inductor, 0805 SMD Product overview: ELJ-NDR82JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 25.2MHz Inductor and Choke - 71-ELJ-NDR82JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 25.2MHz Inductor and Choke
71-ELJ-NDR82JF
SMD 25.2MHz Inductor and Choke 71-ELJ-NDR82JF
820nH 5% 25.2MHz Wirewound Inductor, 0805 SMD Product overview: ELJ-NDR82JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82JF can be used for catalog matching and distributor lookup.

820nH 5% 25.2MHz Wirewound Inductor, 0805 SMD Product overview: ELJ-NDR82JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25.2MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 25.2MHz, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR82JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR82JF
Product Name SMD 25.2MHz Inductor and Choke
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details