Panasonic 130MA 3.02OHM Inductor and Choke ELJ-NDR68KF

Description
FIXED IND 680NH 130MA 3.02OHM SM Product overview: ELJ-NDR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR68KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 130MA 3.02OHM SM Product overview: ELJ-NDR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR68KF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
130MA 3.02OHM Inductor and Choke - 71-ELJ-NDR68KF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130MA 3.02OHM Inductor and Choke
71-ELJ-NDR68KF
130MA 3.02OHM Inductor and Choke 71-ELJ-NDR68KF
FIXED IND 680NH 130MA 3.02OHM SM Product overview: ELJ-NDR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR68KF can be used for catalog matching and distributor lookup.

FIXED IND 680NH 130MA 3.02OHM SM Product overview: ELJ-NDR68KF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MA, 3.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 130MA, 3.02OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR68KF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ELJ-NDR68KF
1036268-ELJ-NDR68KF
Fixed Inductors - ELJ-NDR68KF 1036268-ELJ-NDR68KF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036268-ELJ-NDR68KF Packaging: Reel - TR Type: Wirewound Current Rating: 130mA Inductance: 680nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 10 @ 25.2MHz Frequency - Self Resonant: 100MHz Frequency - Test: 25.2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.02 Ohm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036268-ELJ-NDR68KF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 130mA
Inductance: 680nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 25.2MHz
Frequency - Self Resonant: 100MHz
Frequency - Test: 25.2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.02 Ohm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR68KF 1036268-ELJ-NDR68KF
Product Name 130MA 3.02OHM Inductor and Choke Fixed Inductors - ELJ-NDR68KF
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Standard; Wirewound
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details