Panasonic SMD 195mA Inductor and Choke ELJ-NDR18JF

Description
180nH 195mA Fixed Inductor, 1.61R DCR, 0805 SMD Product overview: ELJ-NDR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR18JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180nH 195mA Fixed Inductor, 1.61R DCR, 0805 SMD Product overview: ELJ-NDR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR18JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 195mA Inductor and Choke - 71-ELJ-NDR18JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 195mA Inductor and Choke
71-ELJ-NDR18JF
SMD 195mA Inductor and Choke 71-ELJ-NDR18JF
180nH 195mA Fixed Inductor, 1.61R DCR, 0805 SMD Product overview: ELJ-NDR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR18JF can be used for catalog matching and distributor lookup.

180nH 195mA Fixed Inductor, 1.61R DCR, 0805 SMD Product overview: ELJ-NDR18JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 195mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 195mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR18JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR18JF
Product Name SMD 195mA Inductor and Choke
Core Material Non-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details