Panasonic SMD 230mA Inductor and Choke ELJ-NDR15JF

Description
150nH 5% 230mA 0805 SMD Wirewound Inductor Product overview: ELJ-NDR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR15JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150nH 5% 230mA 0805 SMD Wirewound Inductor Product overview: ELJ-NDR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR15JF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 230mA Inductor and Choke - 71-ELJ-NDR15JF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 230mA Inductor and Choke
71-ELJ-NDR15JF
SMD 230mA Inductor and Choke 71-ELJ-NDR15JF
150nH 5% 230mA 0805 SMD Wirewound Inductor Product overview: ELJ-NDR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR15JF can be used for catalog matching and distributor lookup.

150nH 5% 230mA 0805 SMD Wirewound Inductor Product overview: ELJ-NDR15JF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 230mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 230mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-NDR15JF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-ELJ-NDR15JF
Product Name SMD 230mA Inductor and Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226C470KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911197P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 20 ohms
Rated DC Current 90 milliamps
Lead Style Axial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details