Panasonic Fixed Inductors - ELJ-ND82NKF ELJ-ND82NKF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036267-ELJ-ND82NKF Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 82nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036267-ELJ-ND82NKF Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 82nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-ND82NKF
1036267-ELJ-ND82NKF
Fixed Inductors - ELJ-ND82NKF 1036267-ELJ-ND82NKF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036267-ELJ-ND82NKF Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 82nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 630 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036267-ELJ-ND82NKF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 82nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 15 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 630 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
330mA Inductor and Choke - 71-ELJ-ND82NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330mA Inductor and Choke
71-ELJ-ND82NKF
330mA Inductor and Choke 71-ELJ-ND82NKF
82nH 10% 330mA 0805 Unshielded Fixed Inductor Product overview: ELJ-ND82NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND82NKF can be used for catalog matching and distributor lookup.

82nH 10% 330mA 0805 Unshielded Fixed Inductor Product overview: ELJ-ND82NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND82NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1036267-ELJ-ND82NKF 71-ELJ-ND82NKF
Product Name Fixed Inductors - ELJ-ND82NKF 330mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Inductance Range 0.0820 microH 0.0820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-18N 016008C-18NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details