Panasonic Fixed Inductors - ELJ-ND68NKF ELJ-ND68NKF

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036266-ELJ-ND68NKF Packaging: Reel - TR Type: Wirewound Current Rating: 340mA Inductance: 68nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.45GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 570 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036266-ELJ-ND68NKF Packaging: Reel - TR Type: Wirewound Current Rating: 340mA Inductance: 68nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.45GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 570 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - ELJ-ND68NKF
1036266-ELJ-ND68NKF
Fixed Inductors - ELJ-ND68NKF 1036266-ELJ-ND68NKF
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1036266-ELJ-ND68NKF Packaging: Reel - TR Type: Wirewound Current Rating: 340mA Inductance: 68nH Height - Seated (Max): 0.057" (1.45mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Non-Magnetic Q @ Freq: 15 @ 100MHz Frequency - Self Resonant: 1.45GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 570 mOhm Max Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 0805 (2012 Metric) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1036266-ELJ-ND68NKF
Packaging: Reel - TR
Type: Wirewound
Current Rating: 340mA
Inductance: 68nH
Height - Seated (Max): 0.057" (1.45mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Non-Magnetic
Q @ Freq: 15 @ 100MHz
Frequency - Self Resonant: 1.45GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 570 mOhm Max
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 0805 (2012 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 100MHz 340mA Inductor and Choke - 71-ELJ-ND68NKF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MHz 340mA Inductor and Choke
71-ELJ-ND68NKF
SMD 100MHz 340mA Inductor and Choke 71-ELJ-ND68NKF
68nH 10% 0805 SMD Inductor, 100MHz, 340mA Product overview: ELJ-ND68NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NKF can be used for catalog matching and distributor lookup.

68nH 10% 0805 SMD Inductor, 100MHz, 340mA Product overview: ELJ-ND68NKF from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MHz, 340mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MHz, 340mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ELJ-ND68NKF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1036266-ELJ-ND68NKF 71-ELJ-ND68NKF
Product Name Fixed Inductors - ELJ-ND68NKF SMD 100MHz 340mA Inductor and Choke
Operating Temperature -20 to 85 C (-4 to 185 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Application RF Choke
Inductance Range 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1349481 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details